The SM40-03-S-3-1-0-0-1-M is a connector from the SM4 series manufactured by Samtec. These are typically high-density, surface mount connectors used for board-to-board connections. The specific configuration indicated by the part number denotes the number of positions, row spacing, plating, and other design parameters crucial for proper integration into electronic assemblies.
Applications
- Board-to-board connections
- High-density interconnects
- Modular electronic systems
- Data communication equipment
- Industrial control systems
Features
- Surface mount design
- High-density contact arrangement
- Durable construction
- Secure mating interface
- Variety of plating options available
Benefits
- Enables compact and efficient designs
- Provides reliable electrical connections
- Simplifies assembly process
- Reduces board space requirements
- Offers design flexibility
Additional Details
The Samtec SM4 series connectors are known for their robust design and reliable performance. The surface mount configuration facilitates automated assembly processes, reducing manufacturing costs. The high-density contact arrangement allows for a large number of signals to be transmitted in a small area. Designers need to carefully consider the specific requirements of their application when selecting the appropriate configuration of the SM4 connector, including the number of positions, row spacing, and plating material. Detailed specifications can be found in Samtec's official datasheets.