EN
  • EN
  • DE

SFMC-133-L1-L-D

Part No SFMC-133-L1-L-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series Tiger Eye™ SFMC
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 66
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.180" (4.57mm)
Contact Length - Post 0.120" (3.05mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2.9A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Beryllium Copper
Base Product Number SFMC-133
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1286113-SFMC-133-L1-L-D
Ultra Librarian 3D Model Ultra Librarian SFMC-133-L1-L-D CAD Model

Description

The SFMC-133-L1-L-D is a fine-pitch micro header manufactured by Samtec Inc. It's part of the SFMC series, known for its high-density interconnect solutions and reliable performance. This connector is designed for surface mounting on printed circuit boards (PCBs) and offers a compact solution for board-to-board connections.

Applications

  • Board-to-Board Connections: Provides a reliable connection between PCBs in various electronic devices.
  • High-Density Interconnects: Used in applications where space is limited and a large number of connections are required.
  • Medical Equipment: Suitable for medical devices that demand compact and reliable interconnects.
  • Industrial Automation: Employed in industrial control systems and automation equipment.
  • Telecommunications Equipment: Used in telecommunications devices requiring high-speed data transmission.

Features

  • Fine Pitch: Enables high-density connections in a compact footprint.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Dual Row Configuration: Maximizes the number of contacts in a limited space.
  • 33 Positions per Row: Provides a total of 66 contacts.
  • Samtec Tiger Eye™ Contacts: Ensures reliable and durable connections.
  • Low Profile Design: Minimizes the overall height of the connection.

Benefits

  • Space Optimization: Fine pitch design allows for more components to be placed on the board.
  • Reliable Connection: Tiger Eye™ contacts ensure a secure and long-lasting connection.
  • Automated Assembly: SMT design simplifies the manufacturing process.
  • High Contact Density: Dual row configuration maximizes the number of connections in a small area.
  • Compact Design: Low profile design is ideal for space-constrained applications.
  • Durable Construction: Withstands harsh environments and frequent mating cycles.

Additional Details

The SFMC-133-L1-L-D connector is constructed with high-quality materials to ensure optimal performance and longevity. The 'L1' designation typically refers to a specific plating option, enhancing corrosion resistance and signal integrity. It is often used with Samtec's cable assemblies for a complete interconnect solution. The connector's design allows for efficient signal transmission and reliable mechanical connection. The 'L' in the part number refers to the plating option, often gold. Mates with FFSD, FFTP, and other compatible series from Samtec.

You May Also Be Interested in

Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess