EN
  • EN
  • DE

SFSD-35-28-H-03.00-S

Part No SFSD-35-28-H-03.00-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 70
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.250' (76.20mm, 3.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-35
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311594-SFSD-35-28-H-03.00-S
Ultra Librarian 3D Model Ultra Librarian SFSD-35-28-H-03.00-S CAD Model

Description

The SFSD-35-28-H-03.00-S is a double-row, high-density female socket cable assembly manufactured by Samtec Inc. This cable assembly, part of the SFSD series, is engineered for robust and reliable board-to-board connections. It features a 35-position design, a 28 AWG cable, and a short 3.00-inch length, making it ideal for compact applications requiring a secure and efficient interconnect solution.

Applications

  • High-density board-to-board connections in compact devices
  • Data and signal transmission in telecommunications equipment
  • Industrial automation and control systems
  • Robotics and automated machinery
  • Medical diagnostic and monitoring equipment
  • Aerospace and defense applications
  • Testing and measurement setups

Features

  • Double-row configuration: Provides a high pin count (35 positions per row) in a compact footprint, maximizing PCB space utilization.
  • 28 AWG cable: Offers a suitable balance between current-carrying capacity and cable flexibility.
  • Female socket connectors: Ensures secure and reliable mating with corresponding male header connectors.
  • Short 3.00-inch cable length: Ideal for close-proximity connections, minimizing signal degradation.
  • Standard latching (S): Provides a secure connection, preventing accidental disconnections.
  • SFSD series: Known for rugged construction and high-performance capabilities in demanding environments.
  • Gold-plated contacts: Offers excellent conductivity and corrosion resistance, ensuring long-term reliability and signal integrity.

Benefits

  • Reliable signal transmission: Ensures consistent data transfer with minimal loss, crucial for sensitive applications.
  • Space-efficient design: Enables high-density interconnects in tight spaces, optimizing device form factors.
  • Durable and robust: Withstands mechanical stress and environmental factors, providing long-lasting performance.
  • Secure connection: Prevents accidental disconnections, ensuring continuous operation.
  • Versatile usage: Suitable for diverse industries and applications requiring high-density, reliable interconnects.
  • Improved signal integrity: Short cable length minimizes signal distortion and noise, optimizing data transmission quality.

Additional Details

The SFSD-35-28-H-03.00-S cable assembly is built to withstand rigorous conditions, ensuring dependable performance in demanding applications. The gold-plated contacts offer superior conductivity and corrosion resistance, enhancing the overall longevity of the connection. The 28 AWG cable provides a robust yet flexible solution for transmitting signals, and the short length minimizes potential signal degradation. The secure latching mechanism prevents unintended disconnections, making it a reliable choice for critical systems.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess