EN
  • EN
  • DE

SFSD-15-30C-G-03.25-D-NDS

Part No SFSD-15-30C-G-03.25-D-NDS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.271' (82.55mm, 3.25")
Features Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310361-SFSD-15-30C-G-03.25-D-NDS
Ultra Librarian 3D Model Ultra Librarian SFSD-15-30C-G-03.25-D-NDS CAD Model

Description

The SFSD-15-30C-G-03.25-D-NDS is a double-row female socket connector belonging to Samtec's SFSD series, which is recognized for its reliability and performance in board-to-board connections. With a 1.27mm pitch, this connector is ideal for high-density applications, maximizing space efficiency without compromising signal integrity. Its robust construction ensures durability and consistent performance in various electronic systems. Samtec’s SFSD series is popular due to its customization options and reliability.

Applications

  • High-density board-to-board connections in compact devices
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Data acquisition systems

Features

  • Double-row design increases contact density for space-saving
  • 1.27mm pitch enables use in compact electronic layouts
  • Gold-plated contacts ensure excellent conductivity and corrosion resistance
  • Durable construction provides long-term reliability
  • Designed for vertical (straight) mounting.
  • 03.25 inch cable length.
  • NDS designates a specific Samtec design/manufacturing code.
  • 30 contacts per row.

Benefits

  • Optimizes space utilization in densely populated boards
  • Ensures consistent signal transmission due to gold-plated contacts
  • Minimizes downtime and maintenance with its durable build
  • Versatile solution for a wide range of connection needs

Technical Specifications

The SFSD-15-30C-G-03.25-D-NDS connector is characterized by its 1.27mm pitch and double-row configuration, with 30 contacts per row (60 total). Gold-plated contacts are utilized to provide excellent conductivity and resistance to corrosion, enhancing its long-term performance. The insulator is constructed from high-temperature thermoplastic, ensuring it can withstand soldering temperatures. The design allows for straight mounting. The 03.25 indicates a 3.25 inch cable length. It is RoHS compliant. It is generally rated for 1A per contact and 150V. The SFSD series from Samtec labels this component as a socket for a ribbon cable assembly.

You May Also Be Interested in

3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess