EN
  • EN
  • DE

SFSD-10-28C-G-30.00-S

Part No SFSD-10-28C-G-30.00-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 2.50' (762.00mm)
Features Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312216-SFSD-10-28C-G-30.00-S
Ultra Librarian 3D Model Ultra Librarian SFSD-10-28C-G-30.00-S CAD Model

Description

The SFSD-10-28C-G-30.00-S is a high-quality cable assembly manufactured by Samtec Inc. It's part of their SFSD series, known for its rugged design and reliable performance in demanding applications. This particular assembly features a 10-position socket on one end, a 28 AWG cable, and a gold-plated contact finish for superior conductivity and resistance to corrosion. The 'C' in the part number indicates a crimped termination, which provides a secure and durable connection. The 'G' signifies gold plating, ensuring reliable signal transmission. The '30.00' refers to the cable length, which is 30 inches. Finally, the 'S' indicates a socket connector on the other end.

Applications

  • Board-to-board connections
  • Data communication systems
  • Industrial automation equipment
  • Robotics
  • Medical devices

Features

  • 10 positions
  • 28 AWG cable
  • Gold-plated contacts
  • Crimped termination for robust connection
  • 30-inch cable length
  • Socket connector on both ends

Benefits

  • Reliable signal transmission due to gold-plated contacts
  • Durable and secure connection thanks to crimped termination
  • Flexible cable for easy routing
  • Suitable for high-density applications due to compact design
  • Reduces signal loss and interference
  • Long-lasting performance in harsh environments

Additional Details

The cable is typically made of a high-quality material that offers excellent flexibility and durability. The gold plating on the contacts ensures minimal signal degradation and provides resistance to corrosion, making it suitable for use in harsh environments. The crimped termination provides a robust and reliable connection that can withstand vibration and shock. The 28 AWG cable provides a good balance between signal carrying capacity and flexibility. The insulation material is chosen to provide good electrical insulation and resistance to abrasion and chemicals. This cable assembly is designed to meet the stringent requirements of various industrial and commercial applications.

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Samtec Inc.
.100\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess