EN
  • EN
  • DE

SFSD-10-28-G-41.81-D-NUS

Part No SFSD-10-28-G-41.81-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.48' (1.06m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310634-SFSD-10-28-G-41.81-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-10-28-G-41.81-D-NUS CAD Model

Description

The SFSD-10-28-G-41.81-D-NUS is a reliable and robust double-row female socket connector from Samtec's SFSD series, designed for board-to-board connections in high-density applications. Featuring a 1.27mm pitch, this connector provides efficient space utilization without compromising signal integrity. Its durable construction and gold-plated contacts ensure long-term performance and resistance to corrosion. Samtec’s SFSD series of connectors is known for its reliable characteristics and customization options to meet various design needs.

Applications

  • High-density board-to-board connections in electronics
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Data acquisition systems

Features

  • Double-row configuration maximizes contact density
  • 1.27mm pitch enables use in compact designs
  • Gold-plated contacts ensure excellent conductivity and corrosion resistance
  • Durable construction provides long-term reliability
  • Designed for vertical (straight) mounting.
  • 41.81 inch cable length.
  • NUS designates a specific Samtec design/manufacturing code.

Benefits

  • Optimizes space utilization in densely populated boards
  • Ensures consistent signal transmission due to gold-plated contacts
  • Minimizes downtime and maintenance with its durable build
  • Versatile solution for a wide range of connection needs

Technical Specifications

The SFSD-10-28-G-41.81-D-NUS connector is characterized by its 1.27mm pitch and double-row configuration, with 28 contacts per row. Gold-plated contacts offer superior conductivity and corrosion resistance, ensuring long-term reliability. The insulator is made from high-temperature thermoplastic to withstand soldering temperatures. It is designed for straight mounting. The 41.81 indicates a 41.81 inch cable length. The connector complies with RoHS standards. It typically has a current rating of 1A per contact and a voltage rating of 150V. The SFSD series from Samtec defines this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess