EN
  • EN
  • DE

SFSD-06-28-H-32.56-DR-NDX

Part No SFSD-06-28-H-32.56-DR-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 2.71' (827.02mm)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-06
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311040-SFSD-06-28-H-32.56-DR-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-06-28-H-32.56-DR-NDX CAD Model

Description

The SFSD-06-28-H-32.56-DR-NDX is a micro pitch socket strip manufactured by Samtec Inc., designed for board-to-board connections in various electronic applications. The part number specifies a 1.27mm pitch, 6 positions, a high-temperature insulator, a 32.56mm tail length, double row, and matte tin plating. This connector provides a reliable and space-saving solution for interconnecting PCBs.

Applications

  • Board-to-board connections in embedded systems
  • High-density interconnects in communication equipment
  • Medical devices requiring reliable connections
  • Industrial automation equipment
  • Testing and measurement applications

Features

  • Pitch: 1.27mm micro pitch enables high-density packaging.
  • Number of Positions: 6 positions for signal or power transmission.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering processes.
  • Tail Length: 32.56mm tail length.
  • Row Configuration: Double row for increased contact density.
  • Plating: Matte tin plating for solderability and corrosion resistance.
  • Mates with: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density: The micro pitch allows for more connections in a smaller area, ideal for compact designs.
  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss and maximizing performance.
  • Reflow Compatibility: The high-temperature insulator allows for automated assembly processes, reducing manufacturing costs.
  • Durable Construction: Withstands harsh environments and prolonged use, ensuring long-term reliability.
  • Versatile Applications: Suitable for a wide range of electronic devices and industries.
  • Excellent Solderability: Matte tin plating provides excellent solderability, simplifying the assembly process.

Additional Details

This socket strip is designed for through-hole mounting and typically used with compatible terminal strips from Samtec's FFSD, EWSD and DWSD series. The high-temperature thermoplastic insulator allows for reflow soldering processes. The matte tin plating ensures solderability and corrosion resistance. The part is RoHS compliant.

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess