EN
  • EN
  • DE

SFSD-05-28-G-05.50-DR-NUS

Part No SFSD-05-28-G-05.50-DR-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.458' (139.70mm, 5.50")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311212-SFSD-05-28-G-05.50-DR-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-G-05.50-DR-NUS CAD Model

Description

The SFSD-05-28-G-05.50-DR-NUS is a cable assembly manufactured by Samtec Inc. It is part of the SFSD series, known for its high-density interconnect solutions. This specific model features a 5x28 (140-pin) socket configuration in a double-row arrangement, with a cable length of 5.50 inches. The 'NUS' suffix typically indicates particular plating or design modifications specific to customer requirements. It is ideal for board-to-board connections where space is limited and reliable signal transfer is essential.

Applications

  • Telecommunications equipment requiring compact interconnects
  • Data storage systems needing high-speed data transfer
  • Industrial control systems demanding robust connections
  • Medical devices where signal integrity is paramount
  • Testing and measurement equipment requiring precision connections

Features

  • High-density 140-pin (5x28) double-row socket
  • Compact 0.050" (1.27mm) pitch for space-saving design
  • 5.50-inch cable length for flexible connectivity
  • Durable cable construction ensuring reliable performance
  • Polarized design to prevent incorrect mating
  • High-quality materials for extended lifespan

Benefits

  • Provides reliable board-to-board connections in tight spaces
  • Ensures high signal integrity for accurate data transmission
  • Simplifies assembly and reduces the risk of errors
  • Offers long-term cost savings due to durability
  • Meets stringent quality standards for reliable performance
  • Facilitates efficient data transfer in demanding environments

Additional Details

This Samtec cable assembly is designed to provide a robust and reliable connection for demanding applications. The 'DR' in the part number specifies a double-row configuration. The gold-plated contacts ensure excellent conductivity and corrosion resistance. The cable is carefully shielded to minimize signal loss and interference. The precise engineering and manufacturing processes ensure consistent performance and a long service life. It is typically used with compatible Samtec mating connectors for optimal performance.

You May Also Be Interested in

NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess