EN
  • EN
  • DE

FW-02-01-G-D-355-065

Part No FW-02-01-G-D-355-065
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1339489-FW-02-01-G-D-355-065
Ultra Librarian 3D Model Ultra Librarian FW-02-01-G-D-355-065 CAD Model

Description

The FW-02-01-G-D-355-065 is a rectangular connector manufactured by Samtec Inc. It belongs to the FW series, which are fine-pitch, high-density, board-to-board connectors.

Applications

  • Board-to-board connections: Used to connect two printed circuit boards (PCBs) together.
  • High-density packaging: Suitable for applications where space is limited and high-density connections are required.
  • Data communication: Used in data communication equipment, such as servers, routers, and switches.
  • Industrial automation: Employed in industrial control systems and automation equipment.
  • Medical devices: Used in medical imaging equipment and patient monitoring systems.

Features

  • Fine pitch: Provides high-density connections with a small footprint.
  • Surface mount termination: Designed for automated assembly processes.
  • Dual row: Offers increased contact density.
  • Gold plating: Provides excellent electrical conductivity and corrosion resistance.
  • Durable construction: Ensures reliable performance in demanding environments.

Benefits

  • Increased board density: Enables more components to be placed on the PCB.
  • Improved signal integrity: Provides reliable signal transmission with minimal signal loss.
  • Reduced assembly costs: Surface mount termination allows for automated assembly.
  • Enhanced system reliability: Durable construction ensures long-term performance.
  • Flexible design options: Available in various configurations to meet specific application requirements.

Additional Details

Based on the part number, we can deduce the following: 'FW' indicates the series, '02' likely refers to the number of positions per row (so 2 positions), '01' probably describes the number of rows (likely a dual row), 'G' suggests the plating material (Gold), 'D' indicates dual row, '355' likely describes the height (0.355 inches) and '065' possibly describes the board spacing. However, it's imperative to confirm these assumptions using the official Samtec datasheet for this specific part number to ascertain definitive specifications like contact resistance, insulation resistance, current rating, and operating temperature range.

You May Also Be Interested in

Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess