EN
  • EN
  • DE

ERF8-040-09.0-S-DV-L-K-TR

Part No ERF8-040-09.0-S-DV-L-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description 0.80 MM EDGE RATE RUGGED HIGH SP / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series *
Package Tape & Reel
Standard Package 250
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341087-ERF8-040-09.0-S-DV-L-K-TR
Ultra Librarian 3D Model Ultra Librarian ERF8-040-09.0-S-DV-L-K-TR CAD Model

Description

The ERF8-040-09.0-S-DV-L-K-TR is a high-density, 0.8mm pitch Edge Rate® connector from Samtec. This connector is designed for high-speed, high-cycle applications. It is part of the ERF8 series, known for its rugged edge card design and high mating cycles.

Applications

  • High-Speed Board-to-Board Connections: Used in applications requiring reliable, high-bandwidth connections between PCBs.
  • High-Density Interconnects: Ideal for systems where space is limited and a large number of signals need to be routed.
  • ATE (Automated Test Equipment): Employed in test and measurement equipment for signal integrity and reliability.
  • Medical Devices: Suitable for medical imaging and diagnostic equipment requiring robust and compact connectors.
  • Datacom/Telecom Systems: Utilized in routers, switches, and other network infrastructure equipment.

Features

  • 0.8mm Pitch: Provides high density for space-constrained applications.
  • Edge Rate® Contact System: Designed for impedance control and reduced broadside coupling.
  • High Mating Cycles: Durable design supports a high number of mating cycles.
  • Double Row: Offers increased contact density.
  • Surface Mount Termination: Allows for automated assembly and high-volume manufacturing.
  • Low Profile: Minimizes overall height for compact designs.
  • Polarization Key: Ensures proper mating and prevents misconnections.
  • Tape & Reel Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Increased Density: The fine pitch allows for more signals in a smaller area, optimizing board space.
  • Improved Signal Integrity: The Edge Rate® contact system minimizes signal degradation and ensures reliable performance.
  • Enhanced Reliability: High mating cycle durability reduces the risk of connection failure.
  • Simplified Assembly: Surface mount termination and tape & reel packaging streamline the manufacturing process.
  • Reduced Crosstalk: The design minimizes interference between signals, improving overall system performance.
  • Secure Connection: Polarization key prevents incorrect mating, ensuring proper functionality.

Additional Details

The ERF8-040-09.0-S-DV-L-K-TR features 40 contacts per row (80 total). The “09.0” in the part number indicates a specific stack height. The “-L” indicates a low profile design. The “-K” signifies a keying option for polarization, and “-TR” denotes tape and reel packaging for automated assembly. The “-DV” indicates a double vertical row configuration. The body material is typically high-temperature thermoplastic, suitable for reflow soldering processes. The connector is RoHS compliant.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess