EN
  • EN
  • DE

RF316-01SP1-01SP1-1067

Part No RF316-01SP1-01SP1-1067
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description RF Cable Assemblies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 1.07 m
Resistance 50 Ω
RoHS Non-Compliant
Win Source Part Number 1095431-RF316-01SP1-01SP1-1067
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF316-01SP1-01SP1-1067 CAD Model

Description

The RF316-01SP1-01SP1-1067 is a high-performance RF connector cable assembly manufactured by Samtec Inc. This cable assembly is designed for demanding RF applications requiring reliable signal transmission, low signal loss, and precise impedance matching. It is typically used to connect RF modules, antennas, and other RF components within electronic systems.

Applications:

  • Wireless communication systems: Connects RF modules in cellular base stations, Wi-Fi routers, and other wireless infrastructure.
  • Test and measurement equipment: Used in signal generators, spectrum analyzers, and network analyzers for accurate signal transmission.
  • Medical devices: Connects RF components in MRI machines, ultrasound equipment, and other medical imaging systems.
  • Aerospace and defense applications: Used in radar systems, communication equipment, and other critical applications requiring high reliability.
  • Satellite communication: Connects RF components in satellite transceivers and ground station equipment.

Features:

  • High-frequency performance: Designed for optimal signal transmission at high frequencies with minimal signal loss.
  • Precise impedance matching: Ensures accurate signal transfer with minimal reflections.
  • Durable construction: Built with high-quality materials for long-lasting performance in demanding environments.
  • Low insertion loss: Minimizes signal attenuation for improved signal integrity.
  • Shielded design: Reduces electromagnetic interference (EMI) for cleaner signal transmission.

Benefits:

  • Improved signal integrity: Provides reliable signal transmission with minimal distortion, ensuring accurate data transfer.
  • Enhanced system performance: Optimizes signal transmission for improved system performance in RF applications.
  • Reduced signal loss: Minimizes signal attenuation for stronger signals and longer transmission distances.
  • Increased reliability: Ensures reliable connections in demanding environments, reducing the risk of system failures.
  • Simplified system integration: Offers a convenient and easy-to-use solution for connecting RF components.

Technical Specifications: The RF316-01SP1-01SP1-1067 typically features a cable type suitable for high-frequency applications (e.g., RG-316), a specific connector type (e.g., SMA, SMP), and a defined cable length (e.g., 1067mm). The impedance is typically 50 ohms to match common RF system requirements. The VSWR (Voltage Standing Wave Ratio) is typically low to ensure efficient signal transfer. Detailed specifications should be verified in Samtec's datasheet.

You May Also Be Interested in

Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess