EN
  • EN
  • DE

QSH-060-01-L-D-A-K-FR

Part No QSH-060-01-L-D-A-K-FR
Manufacturer Samtec Inc.
Catalog OEM Parts (O - R)
Description 0.50 mm Q Strip® High-Speed Ground Plane Socket Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086955-QSH-060-01-L-D-A-K-FR
Categories OEM Parts(O-R)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QSH-060-01-L-D-A-K-FR CAD Model

Description

The QSH-060-01-L-D-A-K-FR is a high-speed, high-density connector from Samtec's QSH series. These connectors are designed for demanding applications requiring reliable signal integrity and high-bandwidth performance. The 'QSH' designation indicates a specific series within Samtec's extensive connector portfolio, known for its quality and performance.

Applications

  • High-speed data transmission: Used in applications where data needs to be transmitted quickly and reliably, such as in networking equipment, servers, and data centers.
  • Board-to-board connections: Provides robust connections between printed circuit boards (PCBs).
  • Telecommunications equipment: Utilized in telecommunications infrastructure for signal routing and processing.
  • Medical equipment: Employed in medical devices that require high-speed and reliable data transfer.
  • Industrial automation: Used in industrial control systems and automation equipment for reliable communication between components.

Features

  • High-density design: Allows for a large number of signals to be transmitted through a small connector footprint.
  • High-speed performance: Optimized for high-bandwidth data transmission with controlled impedance.
  • Durable construction: Built to withstand repeated mating cycles and harsh environmental conditions.
  • Secure mating: Ensures a reliable connection, minimizing signal loss and data corruption.
  • Polarization: Incorporated polarization to prevent mis-mating.
  • RoHS compliant: Manufactured in compliance with Restriction of Hazardous Substances (RoHS) standards.

Benefits

  • Increased system performance: Enables faster data transfer rates, improving the overall performance of electronic systems.
  • Reduced board space: High-density design allows for more components to be placed on the PCB.
  • Improved signal integrity: Minimizes signal loss and noise, ensuring reliable data transmission.
  • Enhanced reliability: Durable construction and secure mating provide a long-lasting and dependable connection.
  • Cost-effective solution: Provides a high-performance connection at a competitive price.

Additional Details

The QSH-060-01-L-D-A-K-FR features 60 contacts per row and two rows (indicated by the 'D'), resulting in a total of 120 contacts. The 'L' likely indicates the plating material or specific performance level. The 'A' in the part number refers to alignment pin. The 'K' often stands for a Kapton pad. The 'FR' likely refers to a full row of solder charges for reflow soldering.

This connector series is often used with Samtec's QTH series mating connectors to provide a complete interconnect solution. Ensure to consult the Samtec documentation for appropriate mating halves and recommended PCB layout guidelines to achieve optimal performance.

You May Also Be Interested in

Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess