EN
  • EN
  • DE

SKF-1C474M-RP

Part No SKF-1C474M-RP
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324656-SKF-1C474M-RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKF-1C474M-RP CAD Model

Description

The SKF-1C474M-RP is an aluminum electrolytic capacitor produced by Elna America. It is part of the SKF series, emphasizing miniaturization and good performance at high temperatures. This capacitor suits applications where board space is limited, and the operating environment may be relatively hot.

Applications:

  • Handheld Devices: Utilized in smartphones, tablets, and other portable electronics.
  • Compact Power Adapters: Suitable for use in small-form-factor power supplies.
  • Noise Filtering: Used to filter out noise and smooth voltage levels in various circuits.
  • Timing Circuits: Can be used in timing circuits where small size is crucial.
  • Signal Coupling: Employed for coupling signals between different stages in electronic circuits.

Features:

  • Extremely Small Size: Optimizes component density on circuit boards.
  • High-Temperature Rating (105°C): Ensures reliable operation in elevated temperatures.
  • Long Life: Designed for prolonged operational life.
  • High Ripple Current Capability: Withstands high ripple current loads.
  • RoHS Compliance: Meets RoHS environmental standards.

Benefits:

  • Increased Board Density: Allows for more components in smaller spaces.
  • Improved Reliability: Operates reliably even in thermally challenging environments.
  • Extended Service Life: Reduces maintenance and replacement frequency.
  • Stable Performance: Maintains performance under high ripple current conditions.
  • Environmentally Sound: Complies with hazardous substance regulations.

Additional Details:

The SKF-1C474M-RP has a capacitance value of 0.47μF (474 represents 47 x 10^4 pF) and a voltage rating of 16V (1C signifies 16V). The tolerance is generally ±20%. The 'RP' suffix usually indicates a radial lead configuration for through-hole mounting. It's designed to operate within a temperature range of -40°C to +105°C. ESR (Equivalent Series Resistance) is generally low, enhancing circuit efficiency. Designers can reference the datasheet for precise dimensional specifications for optimized board layout. The SKF series is frequently chosen when small size, extended lifespan, and high-temperature resilience are critical for circuit performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess