EN
  • EN
  • DE

MTMM-130-05-G-D-132

Part No MTMM-130-05-G-D-132
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description 2MM TERMINAL STRIP / Connector Header Through Hole 60 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series MTMM
Package Bulk
Connector Type Header, Cuttable
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 60
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Unshrouded
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.132" (3.35mm)
Overall Contact Length 0.377" (9.58mm)
Insulation Height 0.059" (1.50mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Contact Finish - Post Gold
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number MTMM-130
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1054566-MTMM-130-05-G-D-132
Ultra Librarian 3D Model Ultra Librarian MTMM-130-05-G-D-132 CAD Model

Description

The MTMM-130-05-G-D-132 is a 2mm pitch Mini Mate® terminal strip manufactured by Samtec. It is designed for high-density board-to-board connections, offering a compact and versatile solution. The MTMM series is known for its small size and robust performance in various electronic applications.

Applications

  • Board-to-board connections in compact electronic devices
  • Data acquisition systems requiring high-density interconnects
  • Medical equipment where miniaturization is crucial
  • Industrial automation systems needing reliable connections
  • Telecommunications equipment demanding space-saving solutions

Features

  • Number of Positions: 60 (30 x 2 rows - implied from 130-05-G-D-132)
  • Number of Rows: Dual Row
  • Pitch: 2.00 mm
  • Termination Style: Through-hole
  • Mating Connector Style: Socket Strip (requires a mating socket)
  • Insulator Material: Black Liquid Crystal Polymer (LCP), high temperature
  • Contact Material: Phosphor Bronze
  • Plating: Gold Plated Contacts
  • Stack Height: Consult Datasheet (13.2mm is implied in part number: -132)
  • Operating Temperature Range: -55°C to +125°C
  • Current Rating: Consult Datasheet (typically around 3A per pin)

Benefits

  • Provides reliable board-to-board connections in a compact form factor, maximizing board space.
  • High-density 2.00 mm pitch enables miniaturization of electronic devices.
  • Gold-plated contacts offer excellent corrosion resistance and low contact resistance, ensuring signal integrity.
  • High-temperature LCP insulator allows for reflow soldering processes, simplifying assembly.
  • Durable construction withstands harsh environments, ensuring long-term reliability.
  • Samtec's quality manufacturing ensures consistent performance and compliance with industry standards.

Additional Details

The MTMM-130-05-G-D-132 connector requires a mating socket strip to complete the board-to-board connection. The 'MTMM' indicates Mini Mate terminal strip. The '130' likely indicates 30 positions per row, and there are dual rows for a total of 60 positions. The '05' designates 0.76 um Gold plating. The 'G' stands for Gold plating. The 'D' indicates dual row. The '-132' gives an approximate stack height of 13.2mm. Always consult the Samtec datasheet for complete specifications, mating connector information, and application guidelines. Proper soldering techniques are essential to ensure a reliable connection. This connector is well-suited for applications requiring high-density interconnects and reliable performance in a small package.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess