EN
  • EN
  • DE
  • IT

FFMD-17-S-24.00-01

Part No FFMD-17-S-24.00-01
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description .050 CABLE PLUG  /  34 Position Cable Assembly Rectangular Plug to Cable 2.00' (609.60mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ FFMD
Package Bulk
Connector Type Plug to Cable
Number of Positions 34
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 2.00' (609.60mm)
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Tin
Base Product Number FFMD-17
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1040965-FFMD-17-S-24.00-01
Ultra Librarian 3D Model Ultra Librarian FFMD-17-S-24.00-01 CAD Model

Description

The Tiger Eye™ FFMD series cable assembly is a high-quality rectangular cable assembly designed for use in electronic components.

  • Positions: 34 positions
  • Connector Type: plug to cable
  • Ribbon Color: gray ribbon color
  • Rows: two rows
  • Contact Finish: tin
  • Cable Termination: IDC
  • Shielding: unshielded
  • Length: 2.00' (609.60mm)
  • Connector Pitch: 0.050" (1.27mm)
  • Cable Pitch: 0.025" (0.64mm)
  • Package: bulk
  • Alternative Parts: available
  • Suitable for: cable assemblies

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
Samtec Inc.
CONNECTOR
Need more? Email Us
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Samtec Inc.
CBL ASSY .100\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $28.2906
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess