EN
  • EN
  • DE

ERM8-050-01-L-D-RA-TR

Part No ERM8-050-01-L-D-RA-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .8MM EDGE RATE TERMINAL ASSEMBLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Reel - TR
Status Active
Connector Type Header, Outer Shroud Contacts
Number of Positions 100
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Surface Mount, Right Angle
Features Board Guide, Mounting Flange
Contact Finish Gold
Contact Finish Thickness 10μin (0.25μm)
Height Above Board 0.246" (6.25mm)
Win Source Part Number 1036979-ERM8-050-01-L-D-RA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERM8-050-01-L-D-RA-TR CAD Model

Description

The ERM8-050-01-L-D-RA-TR is a high-density, rugged Edge Rate® connector manufactured by Samtec. It's designed for high-speed, high-cycle applications, offering reliable connectivity and excellent signal integrity. This particular model features 50 contacts, a right-angle orientation, and is provided on tape and reel for automated assembly.

Applications

  • High-Speed Data Transmission: Used in servers, routers, and networking equipment.
  • Industrial Automation: Employed in industrial controllers and machine vision systems.
  • Medical Imaging: Integrated into medical imaging devices such as CT scanners and MRI machines.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and logic analyzers.
  • Military and Aerospace: Found in avionics, radar systems, and communication equipment.

Features

  • 50 Contacts: Provides a high number of signal lines for increased data throughput.
  • Right-Angle Orientation: Allows for perpendicular board-to-board connections.
  • Edge Rate® Contact System: Designed for optimized signal integrity at high speeds.
  • Rugged Design: Withstands harsh environments and high-cycle mating.
  • Tape and Reel Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • High-Speed Performance: Enables reliable data transmission at high frequencies.
  • Space Saving: Right-angle design allows for compact system integration.
  • Robust Connection: Ensures a secure and durable connection even under vibration and shock.
  • Automated Assembly: Tape and reel packaging reduces assembly time and costs.
  • Long Lifespan: High-cycle mating capability ensures a long operating life.

Additional Details

The ERM8-050-01-L-D-RA-TR utilizes Samtec's Edge Rate® contact system, which features a smooth, milled contact surface that minimizes wear and tear during mating. The insulator material is liquid crystal polymer (LCP), which offers excellent electrical and mechanical properties. The contacts are gold-plated for enhanced conductivity and corrosion resistance. This connector is designed for a board stack height of 8mm and is RoHS compliant. It's ideal for applications requiring high-density, high-speed, and reliable board-to-board connections.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
15+ $8.1196 $121.7940
23+ $7.8658 $180.9134
31+ $7.6121 $235.9751
40+ $7.3583 $294.3320
53+ $6.5971 $349.6463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess