EN
  • EN
  • DE

TCSVN1V224MAAR

Part No TCSVN1V224MAAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215584-TCSVN1V224MAAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCSVN1V224MAAR CAD Model

Description

The TCSVN1V224MAAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. These capacitors are designed for a broad range of electronic applications that demand stable capacitance and reliable performance across varying temperatures and voltages.

Applications:

  • Bypass Capacitors: Used to decouple noise from power supplies in various electronic circuits.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage.
  • Filtering Circuits: Integrated into filters to attenuate unwanted frequencies.
  • Timing Circuits: Utilized in circuits where precise timing is required.
  • General Electronic Devices: Found in a broad array of consumer electronics, industrial equipment, and communication devices.

Features:

  • High Capacitance Stability: Offers stable performance across temperature variations.
  • Compact Size: Allows for high-density mounting on PCBs.
  • Low ESR (Equivalent Series Resistance): Ensures minimal power dissipation.
  • RoHS Compliant: Free from hazardous substances, conforming to environmental regulations.
  • Multilayer Ceramic Construction: Provides robust and reliable performance.

Benefits:

  • Reliable Performance: Ensures consistent and dependable operation in various environments.
  • Space Saving: Facilitates miniaturization of electronic devices.
  • Improved Circuit Efficiency: Reduces energy loss and improves overall system performance.
  • Environmentally Friendly: Meets global environmental standards.
  • Long Lifespan: Designed for extended operational life, reducing maintenance needs.

Additional Details:

This capacitor typically features a capacitance value of 0.22µF (0.22 microfarads) and operates at a rated voltage suitable for various applications. It adheres to specific case sizes as defined by industry standards, allowing for easy integration into automated assembly processes. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. The temperature coefficient is designed to maintain capacitance within specified tolerances over the operating temperature range. Samsung's MLCCs are manufactured using advanced processes to ensure high quality and consistency. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
135D826X0125K6
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess