EN
  • EN
  • DE

TCSCS1E226MDAP

Part No TCSCS1E226MDAP
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215575-TCSCS1E226MDAP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1E226MDAP CAD Model

Description

The TCSCS1E226MDAP is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. This capacitor is designed for use in a variety of electronic applications where stable capacitance and reliable performance are crucial over a range of temperatures and voltages.

Applications:

  • Power Supply Decoupling: Reduces noise and voltage fluctuations in power lines.
  • Filtering: Removes unwanted frequencies in electronic circuits.
  • Smoothing Circuits: Reduces ripple in DC voltage applications.
  • Timing Applications: Provides stable timing in electronic circuits.
  • General Electronic Devices: Used in a wide range of devices, including smartphones, computers, and industrial equipment.

Features:

  • High Capacitance Value: Provides a capacitance of 22µF (22 microfarads).
  • Stable Performance: Maintains consistent capacitance across temperature variations.
  • Compact Size: Allows for efficient use of space on printed circuit boards.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • RoHS Compliance: Complies with environmental regulations restricting hazardous substances.

Benefits:

  • Improved Reliability: Ensures stable and dependable operation in various applications.
  • Space Efficiency: Enables miniaturization of electronic products.
  • Enhanced Circuit Performance: Reduces noise and improves signal quality.
  • Environmentally Friendly: Adheres to global environmental standards.
  • Long-Term Stability: Maintains performance characteristics over an extended operational life.

Additional Details:

The TCSCS1E226MDAP capacitor is designed with a high dielectric constant material to achieve a high capacitance value in a small package. It is manufactured using advanced multilayer ceramic technology, ensuring high reliability and performance. The 'M' in the part number likely indicates the capacitance tolerance, while 'DAP' specifies certain design or packaging details. It is essential to consult the manufacturer’s datasheet for detailed specifications, including voltage rating, temperature coefficient, and operating temperature range. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess