EN
  • EN
  • DE

TCSCS1D336KDAR

Part No TCSCS1D336KDAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215568-TCSCS1D336KDAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1D336KDAR CAD Model

Description

The TCSCS1D336KDAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for a variety of applications where stable and reliable capacitance is required, often in demanding electronic circuits.

Applications:

  • Power Supply Filtering: Used to filter noise and ripple in power supplies.
  • Decoupling: Reduces unwanted voltage fluctuations in digital and analog circuits.
  • Smoothing: Smooths out voltage variations in DC power circuits.
  • Timing Circuits: Provides stable timing in electronic applications.
  • General Electronics: Used in various consumer electronics, industrial equipment, and automotive systems.

Features:

  • High Capacitance: Offers a capacitance value of 33µF (33 microfarads).
  • Stable Performance: Maintains consistent capacitance over a wide temperature range.
  • Compact Size: Enables high-density mounting on printed circuit boards.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reliable Operation: Ensures consistent performance in diverse applications.
  • Space Efficiency: Allows for smaller and more compact electronic devices.
  • Improved Circuit Performance: Reduces noise and enhances signal integrity.
  • Environmentally Friendly: Meets global environmental standards.
  • Long Operational Life: Provides long-term stability and reliability.

Additional Details:

The TCSCS1D336KDAR capacitor is constructed using a multilayer ceramic structure that provides high capacitance in a small form factor. The 'K' in the part number indicates the capacitance tolerance, allowing for some variation from the nominal value. The 'D' likely specifies certain design or packaging characteristics. This capacitor is designed to meet rigorous industry standards for performance and reliability. For detailed specifications, including voltage rating, temperature coefficient, and operating temperature range, refer to the manufacturer’s datasheet. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess