The TCSCS1A225MPAR is a surface-mount aluminum electrolytic capacitor manufactured by Samsung. This capacitor is designed for a wide range of general-purpose applications, offering a balance of performance, reliability, and cost-effectiveness. Its key feature is a capacitance of 2.2µF (microfarads), making it suitable for filtering, decoupling, and timing circuits.
Applications
- Filtering power supply noise
- Bypass capacitor for integrated circuits
- Signal coupling in audio circuits
- Timing circuits
- DC blocking
Features
- Surface-mount design for efficient PCB assembly
- Capacitance of 2.2µF for general-purpose usage
- Compact size for high-density applications
- Aluminum electrolytic construction for cost-effectiveness
- Designed for reliable performance over a range of operating conditions
Benefits
- Reduces noise and ripple in power supplies, improving circuit stability
- Provides stable voltage for integrated circuits, enhancing performance
- Allows for compact circuit designs, saving board space
- Offers a cost-effective solution for general-purpose capacitance needs
- Simplifies PCB assembly through surface-mount technology
Additional Details
The specific voltage rating of the TCSCS1A225MPAR should be verified in the product datasheet to ensure compatibility with the application's voltage requirements. The capacitor's equivalent series resistance (ESR) and ripple current rating are important parameters to consider for power supply filtering applications. The operating temperature range typically extends from -40°C to +85°C, but this should be confirmed in the datasheet. The physical dimensions of the capacitor are critical for PCB layout and component placement. Ensure that the capacitor is RoHS compliant, indicating adherence to environmental standards. Aluminum electrolytic capacitors have a limited lifespan that depends on operating conditions, such as voltage, temperature, and ripple current. Designers should consider these factors when selecting the capacitor for their application.