EN
  • EN
  • DE

TCSCN1D684MAAR

Part No TCSCN1D684MAAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215513-TCSCN1D684MAAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCN1D684MAAR CAD Model

Description

The TCSCN1D684MAAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. As a fundamental component in modern electronics, MLCCs perform crucial functions such as decoupling, bypassing, filtering, and energy storage. The TCSCN1D684MAAR is characterized by its specific capacitance value, voltage rating, temperature coefficient, and physical dimensions, making it suitable for specific circuit requirements.

Applications:

  • Decoupling Capacitors in Digital Circuits: Provides a local charge reservoir for integrated circuits (ICs) such as microcontrollers, processors, and memory chips, minimizing voltage fluctuations and noise during switching operations.
  • Bypassing Capacitors in Power Supplies: Filters out AC noise and ripple from DC power supply lines, ensuring a clean and stable voltage for sensitive electronic components.
  • Filtering in Audio Circuits: Used in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing unwanted noise and interference.
  • Timing Circuits: Employed in conjunction with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
  • Smoothing Capacitors in DC-DC Converters: Reduces output voltage ripple and improves the stability of DC-DC converters, delivering a more consistent output voltage.

Features:

  • Capacitance Value: This capacitor has a capacitance of 0.68 µF (microfarads), suitable for applications requiring a moderate amount of charge storage.
  • Compact Size: Designed for space-constrained applications, allowing for high-density printed circuit board (PCB) layouts.
  • High Reliability: Ceramic capacitors are known for their stable performance and long lifespan, even under harsh operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and enhancing reliability.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing functions minimize noise and voltage fluctuations, enhancing the reliability and performance of electronic circuits.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, improving clarity and reducing noise.
  • Reduced Board Space: The compact size allows for more components to be placed on a PCB, minimizing the overall size of the electronic device.
  • Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving the overall efficiency of the circuit and extending its lifespan.
  • Long-Term Stability: Ceramic capacitors offer excellent stability over time and temperature, ensuring reliable performance throughout the product's lifespan.

Additional Details:

The TCSCN1D684MAAR likely has a voltage rating of 25V. The temperature coefficient is probably X5R or X7R, providing stable capacitance over a broad temperature range (typically -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, signifying compliance with environmental regulations by restricting the use of hazardous substances. The terminals are typically nickel-barrier with tin plating for good solderability. Always consult the official Samsung datasheet for the TCSCN1D684MAAR to confirm specific details and application guidelines. Exceeding the voltage or temperature limits can negatively impact the capacitor's performance and longevity.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess