EN
  • EN
  • DE

SPMWHT541MP5WAUHS4

Part No SPMWHT541MP5WAUHS4
Manufacturer Samsung
Catalog LED Lighting - White
Description LED WHITE 3500K 80CRI 4SMD / LED Lighting series White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM561B Plus
Product Status Not For New Designs
Color White, Warm
CCT (K) 3500K
Flux @ 25°C, Current - Test 32lm (31lm ~ 33lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 162 lm/W
CRI (Color Rendering Index) 80
Current - Max 180mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package 5630
Dimension 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 16°C/W
Base Product Number SPMWHT541
Standard Package 4,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238475-SPMWHT541MP5WAUHS4
Ultra Librarian 3D Model Ultra Librarian SPMWHT541MP5WAUHS4 CAD Model

Description

The SPMWHT541MP5WAUHS4 is a high-power white LED manufactured by Samsung, designed for a range of lighting applications requiring high efficiency, reliability, and excellent color rendering. This LED is often found in general lighting, architectural lighting, and display applications where consistent performance and long lifespan are crucial.

Applications:

  • General Lighting (LED Bulbs, Downlights, Linear Lighting)
  • Architectural Lighting (Wall Washing, Accent Lighting)
  • Retail Lighting (Display Cases, Product Spotlighting)
  • Display Backlighting (LCD Screens, Signage)
  • Industrial Lighting
  • Medical Lighting

Features:

  • High Luminous Efficacy (lm/W)
  • Excellent Color Rendering Index (CRI)
  • Low Thermal Resistance
  • Long Lifespan
  • Compact Surface Mount Package
  • Wide Viewing Angle
  • RoHS Compliant

Benefits:

  • Energy Efficient Lighting Solution
  • Accurate and Vibrant Color Reproduction
  • Reliable Performance in High-Temperature Environments
  • Reduced Maintenance Costs
  • Compact Size for Flexible Design Options
  • Uniform Light Distribution
  • Environmentally Friendly

Additional Details:

The SPMWHT541MP5WAUHS4 is a surface-mount device (SMD) and requires reflow soldering. Key electrical and optical characteristics include forward voltage, luminous flux, correlated color temperature (CCT), and CRI. Proper thermal management is essential for high-power LEDs, and a heat sink is typically required to dissipate heat and maintain optimal performance. The specific heat sink requirements will depend on the drive current and ambient temperature. The drive current should be carefully controlled to prevent overdriving the LED, which can lead to reduced lifespan and performance degradation. Proper ESD precautions should be taken during handling and assembly. The CCT determines the perceived warmth or coolness of the white light, and the CRI indicates the accuracy of color rendering. The 'AUHS4' suffix likely denotes specific binning characteristics related to color and brightness uniformity. Designers should consult the datasheet for detailed information on soldering profiles, thermal management guidelines, and electrical characteristics to ensure optimal performance and long-term reliability.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Conexant Systems
Lowest to $6.8826
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess