Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281B+
Product Status Not For New Designs
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 73lm (71lm ~ 75lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 162 lm/W
CRI (Color Rendering Index) 80
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 25°C/W
Base Product Number SPMWH1228
Standard Package 40,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239452-SPMWH1228FD5WARMSG
Ultra Librarian 3D Model Ultra Librarian SPMWH1228FD5WARMSG CAD Model

Description

The Samsung Semiconductor Inc. LED Lighting - White is a product that comes in the LM281B+ series.

  • Color: Cool white
  • Height: 0.030" (0.75mm)
  • Standard Package: 40,000 pcs
  • Suitable for: Optoelectronics
  • Maximum Current: 160mA
  • Viewing Angle: 120°
  • Voltage-Forward (Vf): 3V
  • Current-Test: 150mA
  • CCT (K): 5000K
  • Lumens/Watt @ Current-Test: 162 lm/W
  • CRI (Color Rendering Index): 80
  • Thermal Resistance of the Package: 25°C/W
  • Package/Case: 1113 (2835 Metric)
  • Supplier Device Package: 2835
  • Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Recommendation: Not for new designs
  • HTSUS: 8541.41.0000
  • ECCN: EAR99

You May Also Be Interested in

Lumileds
LED LUXEON NEUTRAL WHITE 3SMD
Need more? Email Us
ECAD model for LXML-PWN1-0120
Cree Inc.
LED XLAMP COOL WHITE 6200K SMD
Need more? Email Us
ECAD model for XBDAWT-00-0000-000000E51
Toshiba Semiconductor and Storage
LED LETERAS WARM WHT 3000K 2SMD
Need more? Email Us
ECAD model for TL1L4-LW1,L
Cree Inc.
LED XLAMP WARM WHT 3000K SMD
Need more? Email Us
ECAD model for XBHAWT-00-0000-0000T30E7
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for GW JCLPS2.EM-H3H8-XX52-1-65-2-R33
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
ECAD model for MKRAWT-02-0000-0D0HG430H
Lumileds
LED LUXEON WARM WHT 2700K SMD
Need more? Email Us
ECAD model for LXZ2-2780-3
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
ECAD model for ELYI-K72C5-0LPGS-P6500
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP WARM WHITE 2850K 2SMD
Lowest to $17.5128
ECAD model for XTEHVW-Q0-0000-00000HBF8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention