EN
  • EN
  • DE

SPHWH2HDNE07YHU2C1

Part No SPHWH2HDNE07YHU2C1
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description HIGH VOLTAGE LED SERIES CHIP ON / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Rectangle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series LC040C
Product Status Not For New Designs
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3500K 2-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 3700lm (Typ)
Current - Test 1.08A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 34.5V
Lumens/Watt @ Current - Test 99 lm/W
Current - Max 1.62A
CRI (Color Rendering Index) 90
Viewing Angle 115°
Dimension 19.00mm L x 16.00mm W
Height 1.50mm
Light Emitting Surface (LES) 11.00mm Dia
Lens Type Flat
Base Product Number SPHWH2
Standard Package 440
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240570-SPHWH2HDNE07YHU2C1
Ultra Librarian 3D Model Ultra Librarian SPHWH2HDNE07YHU2C1 CAD Model

Description

The SPHWH2HDNE07YHU2C1 is a high-performance LED manufactured by Samsung, designed for various lighting applications requiring high brightness and energy efficiency.

Applications

  • Indoor Lighting: LED bulbs, downlights, ceiling lights, and task lighting.
  • Outdoor Lighting: Street lights, flood lights, garden lights, and architectural lighting.
  • Commercial Lighting: Retail displays, office lighting, and signage.
  • Industrial Lighting: High-bay lighting, machine vision systems, and warehouse lighting.
  • Automotive Lighting: Headlights, taillights, daytime running lights (DRL), and interior lighting.

Features

  • High Luminous Flux: Provides exceptional brightness for demanding applications.
  • Energy Efficient: Converts a significant amount of electrical energy into light, reducing power consumption.
  • Long Lifespan: Designed for extended operation, minimizing maintenance and replacement costs.
  • Compact Package: Enables flexible integration into diverse lighting designs.
  • Wide Viewing Angle: Provides broad and uniform light distribution.
  • Excellent Color Rendering Index (CRI): Accurately renders colors, enhancing visual appeal.
  • Low Thermal Resistance: Facilitates efficient heat dissipation for stable performance.

Benefits

  • Reduced Energy Costs: Lowers electricity bills compared to traditional lighting technologies.
  • Lower Maintenance Costs: Extended lifespan reduces the frequency of replacements.
  • Improved Lighting Quality: Provides bright, uniform, and aesthetically pleasing illumination.
  • Enhanced Design Flexibility: Compact size allows for innovative and compact lighting solutions.
  • Environmentally Friendly: Reduces carbon footprint through energy efficiency and long lifespan.
  • Instant On/Off: Provides immediate full brightness without any warm-up time.
  • Improved Visual Comfort: Excellent color rendering enhances the appearance of objects.

Additional Details

The SPHWH2HDNE07YHU2C1 LED typically utilizes a ceramic package for enhanced thermal management, enabling operation at higher drive currents while maintaining consistent performance. It is designed for surface mounting on PCBs and requires appropriate heat sinking to dissipate heat effectively. The manufacturer's datasheet provides detailed specifications, including forward voltage, color temperature, and luminous flux characteristics. This LED is commonly used in applications where long-term reliability, high performance, and excellent color rendering are essential requirements, such as commercial and architectural lighting systems.

You May Also Be Interested in

Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess