EN
  • EN
  • DE

SPHWH1L5N403XER3A1

Part No SPHWH1L5N403XER3A1
Manufacturer Samsung
Catalog LED Lighting - White
Description HIGH POWER LED SERIES / LED Lighting series White, Cool 5000K 3-Step MacAdam Ellipse 25V 160mA 116° 2023 (5250 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH508A
Product Status Not For New Designs
Color White, Cool
CCT (K) 5000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test 610lm (Typ)
Current - Test 160mA
Voltage - Forward (Vf) (Typ) 25V
Lumens/Watt @ Current - Test 153 lm/W
CRI (Color Rendering Index) 70
Current - Max 240mA
Viewing Angle 116°
Mounting SMD (SMT)
Package / Case 2023 (5250 Metric)
Supplier Device Package SMD
Dimension 0.204" L x 0.197" W (5.18mm x 5.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Thermal Resistance of Package 1.9°C/W
Base Product Number SPHWH1
Standard Package 14,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239866-SPHWH1L5N403XER3A1
Ultra Librarian 3D Model Ultra Librarian SPHWH1L5N403XER3A1 CAD Model

Description

The Samsung Semiconductor LH508A is a white, cool LED lighting product that operates @ a CCT of 5000K.

  • Viewing Angle: 116°
  • Forward Voltage (Vf): 25V
  • Series: LH508A series
  • Package: 2023 (5250 Metric)
  • Maximum Current: 240mA
  • Lumens/Watt: 153lm/W
  • Color Rendering Index (CRI): 70
  • Thermal Resistance of the Package: 1.9°C/W
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8541.41.0000
  • Status: Not for new designs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess