EN
  • EN
  • DE

SPHWH1L5N403XEQ3A1

Part No SPHWH1L5N403XEQ3A1
Manufacturer Samsung
Catalog LED Lighting - White
Description LED HIGH PWR LH508A 5MMX5MM / LED Lighting series White, Cool 5700K 3-Step MacAdam Ellipse 24.5V 160mA 116° 2023 (5250 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH508A
Product Status Not For New Designs
Color White, Cool
CCT (K) 5700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test 610lm (Typ)
Current - Test 160mA
Voltage - Forward (Vf) (Typ) 24.5V
Lumens/Watt @ Current - Test 156 lm/W
CRI (Color Rendering Index) 70
Current - Max 240mA
Viewing Angle 116°
Mounting SMD (SMT)
Package / Case 2023 (5250 Metric)
Supplier Device Package SMD
Dimension 0.204" L x 0.197" W (5.18mm x 5.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Thermal Resistance of Package 1.9°C/W
Base Product Number SPHWH1
Standard Package 14,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239865-SPHWH1L5N403XEQ3A1
Ultra Librarian 3D Model Ultra Librarian SPHWH1L5N403XEQ3A1 CAD Model

Description

The LH508A is a Samsung LED Lighting - White product that is available in a standard package of 14,000.

  • Mounting Type: SMD (SMT) mounted LED
  • Maximum Current: 240mA
  • Viewing Angle: 116 degrees
  • Voltage-Forward (Vf): 24.5V (typically)
  • Current-Test: 160mA
  • Color Temperature (CCT): 5700K with a 3-Step MacAdam Ellipse
  • Flux: 610lm (Typ) @ 25 degrees Celsius
  • Lumens/Watt: 156 lm/W
  • Color Rendering Index (CRI): 70
  • Thermal Resistance of Package: 1.9 degrees Celsius per watt
  • Package/Case: 2023 (5250 Metric)
  • Supplier Device Package: SMD
  • Reliability: Reliable and efficient LED that is suitable for various lighting applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess