EN
  • EN
  • DE

SL-B8T1N50L4WW

Part No SL-B8T1N50L4WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED HILOM SM28 / LED Lighting COBs Engines Modules LED Module series White, Neutral Square
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Package Bulk
Type LED Module
Color White, Neutral
CCT (K) 4000K 7-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 2430lm (Typ)
Current - Test 700mA
Temperature - Test 70°C
Voltage - Forward (Vf) (Typ) 19.7V
Lumens/Watt @ Current - Test 176 lm/W
Current - Max 770mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Dimension 81.00mm L x 81.00mm W
Height 5.30mm
Lens Type Flat
Base Product Number SL-B8T1
Other Names 1510-SL-B8T1N50L4WW
Standard Package 240
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241631-SL-B8T1N50L4WW
Ultra Librarian 3D Model Ultra Librarian SL-B8T1N50L4WW CAD Model

Description

The Samsung Semiconductor 1241631-SL-B8T1N50L4WW is a LED module that emits neutral white light.

  • Color: Neutral white light
  • Package: Standard package of 240
  • Maximum Current: 770mA
  • Configuration: Square
  • Viewing Angle: 120 degrees
  • Forward Voltage: 19.7V
  • Height: 5.30mm
  • Lens Type: Flat
  • CCT: 4000K 7-Step MacAdam Ellipse
  • CRI: 80
  • Temperature: 70 degrees Celsius
  • Dimension: 81.00mm L x 81.00mm W
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.41.0000
  • Manufacturer: Samsung Semiconductor, Inc.
  • Other Name: 1510-SL-B8T1N50L4WW
  • Luminous Flux @ Current/Temperature: 2430lm (Typ)

You May Also Be Interested in

Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
Luminus Devices Inc.
LED MOD PT-121 GREEN RECT
Need more? Email Us
Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess