EN
  • EN
  • DE

SI-N8U1123B1US

Part No SI-N8U1123B1US
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED MODULE ACOM DLE 3500K SQUARE / LED Lighting COBs Engines Modules LED Module series White, Warm Square
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series ACOM DLE
Package Tray
Product Status Obsolete
Type LED Module
Color White, Warm
CCT (K) 3500K
Configuration Square
Luminous Flux @ Current/Temperature 1180lm (Typ)
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 120VAC
Lumens/Watt @ Current - Test 104 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 115°
Dimension 55.00mm L x 55.00mm W
Height 12.50mm
Lens Type Flat
Other Names 1510-1662
Standard Package 320
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241616-SI-N8U1123B1US
Ultra Librarian 3D Model Ultra Librarian SI-N8U1123B1US CAD Model

Description

The Samsung ACOM DLE LED Module is a high-quality optoelectronic product that offers a square configuration and a flat lens type.

  • Configuration: Square
  • Lens Type: Flat
  • Colors: White and Warm
  • Viewing Angle: 115 degrees
  • Voltage-Forward (Vf): 120VAC
  • CCT (K): 3500K
  • Lumens/Watt @ Current-Test: 104 lm/W
  • CRI (Color Rendering Index): 80
  • Dimension: 55.00mm L x 55.00mm W
  • Height: 12.50mm
  • Light Emitting Surface (LES): Not applicable
  • Product Status: Obsolete
  • Luminous Flux @ Current/Temperature: 1180lm (Typ)
  • Manufacturer: Samsung

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-14 GEN4 WH SQ 3000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess