EN
  • EN
  • DE

SI-N8T1254B0WW

Part No SI-N8T1254B0WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED WHITE 4000K ROUND CM 110MM / LED Lighting COBs Engines Modules LED Module series White, Neutral Round
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series CM 110mm G5
Package Bulk
Product Status Obsolete
Type LED Module
Color White, Neutral
CCT (K) 4000K
Configuration Round
Luminous Flux @ Current/Temperature 2210lm (Typ)
Current - Test 430mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 27.8V
Lumens/Watt @ Current - Test 185 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Features With Connector
Dimension 110.00mm Dia
Height 5.20mm
Lens Type Flat
Base Product Number SI-N8T1254
Other Names 1510-SI-N8T1254B0WW
Standard Package 120
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241615-SI-N8T1254B0WW
Ultra Librarian 3D Model Ultra Librarian SI-N8T1254B0WW CAD Model

Description

The CM 110mm G5 series LED module is an excellent choice for optoelectronics applications.

  • Viewing Angle: 120 degrees
  • Configuration: Round
  • Forward Voltage (Vf): 27.8V
  • CCT (K): 4000K
  • CRI (Color Rendering Index): 80
  • Height: 5.20mm
  • Lens Type: Flat
  • Lumens per Watt (lm/W) @ Current Test: 185
  • Luminous Flux @ Current/Temperature: 2210lm (Typ)
  • Package: Bulk
  • Dimension: 110.00mm Dia
  • Manufacturer: Samsung

You May Also Be Interested in

Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Seoul Semiconductor Inc.
LED MOD IND COOL WHT RECT 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess