EN
  • EN
  • DE

SFXG50YZ502

Part No SFXG50YZ502
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 319463-SFXG50YZ502
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFXG50YZ502 CAD Model

Description

The Samsung SFXG50YZ502 is a surface-mount multilayer chip inductor designed for high-frequency applications. These inductors are commonly found in wireless communication devices and other electronic circuits where a small footprint and reliable performance are crucial.

Applications:

  • Mobile phones
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • GPS receivers
  • RF filters and matching networks

Features:

  • Surface mount design (SMD)
  • Multilayer construction for high performance
  • Compact size
  • High Q factor for low losses
  • Excellent self-resonant frequency (SRF)
  • RoHS compliant

Benefits:

  • Miniaturization of electronic devices due to small form factor.
  • Improved signal integrity in high-frequency circuits due to the high Q factor and SRF.
  • Enhanced reliability and performance of wireless communication systems.
  • Easy integration into automated assembly processes.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SFXG50YZ502 inductor is constructed using a ceramic material with a multilayer structure. This construction allows for a high Q factor and a stable inductance value over a wide range of frequencies. The specific inductance value and tolerance will vary depending on the exact specifications of the component. The inductor is designed to operate within a specific temperature range, usually from -40°C to +85°C. The device is typically supplied on tape and reel for automated assembly.

When using the SFXG50YZ502, it's important to follow the manufacturer's recommended reflow soldering profile to ensure proper mounting and prevent damage to the component. Detailed electrical characteristics, including inductance value, Q factor, SRF, DC resistance (DCR), and rated current, can be found in the product datasheet. Proper PCB layout is also critical for achieving optimal performance.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess