EN
  • EN
  • DE

SCP7PT78HPL1P0S06E

Part No SCP7PT78HPL1P0S06E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LM101A COOL WHT 6500K 2SMD / LED Lighting series White, Cool 6500K 2.9V 150mA 150° 0505 (1313 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM101A
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 65lm (59lm ~ 71lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 149 lm/W
CRI (Color Rendering Index) 70
Current - Max 450mA
Viewing Angle 150°
Mounting SMD (SMT)
Package / Case 0505 (1313 Metric)
Supplier Device Package SMD
Dimension 0.046" L x 0.046" W (1.18mm x 1.18mm)
Height - Seated (Max) 0.017" (0.42mm)
Thermal Resistance of Package 2°C/W
Standard Package 4,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239731-SCP7PT78HPL1P0S06E
Ultra Librarian 3D Model Ultra Librarian SCP7PT78HPL1P0S06E CAD Model

Description

The LM101A is a white, cool LED lighting component from Samsung Semiconductor, Inc.

  • Packaging: Tape and Reel
  • Height - Seated (Max): 0.017" (0.42mm)
  • Current - Max: 450mA
  • Viewing Angle: 150 degrees
  • Voltage - Forward (Vf): 2.9V
  • Current Test: 150mA
  • CCT (K): 6500K
  • Flux @ 85°C, Current Test: 65lm (59lm ~ 71lm)
  • Lumens/Watt @ Current Test: 149 lm/W
  • CRI (Color Rendering Index): 70
  • Thermal Resistance of Package: 2°C/W
  • Package/Case: 0505 (1313 Metric)
  • Supplier Device Package: SMD
  • Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)

You May Also Be Interested in

Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess