EN
  • EN
  • DE

SC5C110AAD-A040=S5PC110-A80-LA40

Part No SC5C110AAD-A040=S5PC110-A80-LA40
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 315847-SC5C110AAD-A040=S5PC110-A80-LA40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC5C110AAD-A040=S5PC110-A80-LA40 CAD Model

Description

The SC5C110AAD-A040, also known as S5PC110-A80-LA40, is an application processor manufactured by Samsung. It's based on the ARM Cortex-A8 architecture, a widely used processor core in embedded systems and mobile devices. This processor integrates various functionalities like graphics processing, multimedia encoding/decoding, and peripheral interfaces. Its low power consumption and high performance made it a popular choice for a variety of applications.

Applications

  • Mobile phones: Powering smartphones with enhanced multimedia capabilities.
  • Tablets: Enabling smooth performance for various tablet applications.
  • Portable media players: Handling audio and video playback with optimized power consumption.
  • Navigation devices: Providing processing power for GPS and mapping functions.
  • Embedded systems: Serving as the core processor for various industrial and consumer devices.

Features

  • ARM Cortex-A8 processor: Delivering high performance and energy efficiency.
  • Integrated graphics processing unit (GPU): Enabling smooth 2D and 3D graphics rendering.
  • Multimedia codecs: Supporting a wide range of audio and video formats.
  • Peripheral interfaces: Providing connectivity for various external devices.
  • Low power consumption: Extending battery life in portable devices.

Benefits

  • Enhanced user experience: Providing smooth and responsive performance for applications.
  • Improved multimedia capabilities: Enabling high-quality audio and video playback.
  • Extended battery life: Maximizing the usage time of portable devices.
  • Simplified system design: Integrating multiple functionalities into a single chip.
  • Reduced system cost: Lowering the overall cost of development and production.

Additional Details

The S5PC110-A80-LA40 features a clock speed that varies depending on the specific configuration and application. It supports various memory types, including DDR2 and DDR3. The integrated GPU is capable of handling various graphics standards. Specific details on supported video codecs, such as H.264, MPEG-4, and others, can be found in the device's datasheet. Peripheral interfaces typically include USB, UART, I2C, SPI, and others. The processor is typically packaged in a BGA (Ball Grid Array) for surface mounting. The datasheet provides thermal considerations and recommended cooling solutions. Software development is supported by various tools and libraries, including Android and Linux. Refer to the datasheet for memory map details, interrupt configurations, and other technical specifications.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess