EN
  • EN
  • DE

S4LJ204X01-Y040

Part No S4LJ204X01-Y040
Manufacturer Samsung
Catalog Hard To Find
Description 256GB mSATA solid-state drive (SSD)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 712011-S4LJ204X01-Y040
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S4LJ204X01-Y040 CAD Model

Description

The Samsung S4LJ204X01-Y040 is a 256GB mSATA solid-state drive (SSD) that was released in 2012. It is a popular choice for upgrading laptops and ultrabooks, as it offers a significant performance boost over traditional hard drives.

The S4LJ204X01-Y040 uses a SATA 3 6Gb/s interface and Samsung's own 27nm Toggle Mode MLC NAND flash memory. This gives it sequential read and write speeds of up to 520 MB/s and 400 MB/s, respectively. This is significantly faster than most hard drives, which typically have sequential read and write speeds of around 100 MB/s.

In addition to its fast performance, the S4LJ204X01-Y040 is also very reliable. It has a mean time between failures (MTBF) of 1 million hours, which means that it is very unlikely to fail during its expected lifespan.

The S4LJ204X01-Y040 is also very energy-efficient. It consumes significantly less power than a traditional hard drive, which can help to extend the battery life of your laptop or ultrabook.

Overall, the Samsung S4LJ204X01-Y040 is a great choice for upgrading your laptop or ultrabook. It offers excellent performance, reliability, and energy efficiency.

Here are some of the benefits of using the Samsung S4LJ204X01-Y040 SSD:

  • Faster performance: The S4LJ204X01-Y040 is significantly faster than a traditional hard drive, which can lead to noticeable improvements in boot times, application loading times, and overall system responsiveness.
  • Improved reliability: SSDs are more reliable than hard drives because they have no moving parts. This makes them less likely to fail and more resistant to shock and vibration.
  • Reduced power consumption: SSDs consume less power than hard drives, which can help to extend the battery life of your laptop or ultrabook.
  • Lighter weight and smaller size: SSDs are lighter and smaller than hard drives, which can be beneficial for laptops and ultrabooks where space is at a premium.

If you are looking for a way to improve the performance and reliability of your laptop or ultrabook, then the Samsung S4LJ204X01-Y040 SSD is a great option. It offers excellent performance, reliability, and energy efficiency in a compact and lightweight package.

Here are some specific examples of how the Samsung S4LJ204X01-Y040 SSD can improve the performance of your laptop or ultrabook:

  • Boot times: The S4LJ204X01-Y040 SSD can reduce boot times by up to 70% compared to a traditional hard drive.
  • Application loading times: Application loading times can also be significantly reduced with an SSD. For example, the Adobe Creative Suite applications can load up to 3x faster on an SSD.
  • Overall system responsiveness: The S4LJ204X01-Y040 SSD can make your laptop or ultrabook feel more responsive overall. This is because it can access data much faster than a traditional hard drive.

If you are looking for a way to improve the performance of your laptop or ultrabook, then the Samsung S4LJ204X01-Y040 SSD is a great option. It offers excellent performance, reliability, and energy efficiency in a compact and lightweight package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess