EN
  • EN
  • DE

PA430A

Part No PA430A
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 267457-PA430A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA430A CAD Model

Description

The Samsung PA430A is a power amplifier module designed for a variety of telecommunications and radio frequency (RF) applications. It's engineered to provide efficient and reliable amplification of signals, ensuring clear and robust transmission. This module is often integrated into systems where signal strength and integrity are crucial.

Applications

  • Cellular base stations: Used in the amplification stages of transmitters to boost signal power.
  • Wireless communication systems: Employed in radio transmitters and receivers to increase signal strength.
  • Satellite communication: Utilized in up-link transmitters to amplify signals being sent to satellites.
  • Radar systems: Integrated to enhance the transmission power for accurate target detection.
  • Test and measurement equipment: Found in signal generators and spectrum analyzers to provide accurate and stable signals.

Features

  • High gain: Provides significant amplification of input signals.
  • Linearity: Maintains signal integrity by minimizing distortion during amplification.
  • Efficiency: Designed for optimal power consumption, reducing heat generation and improving overall system efficiency.
  • Compact size: Allows for easy integration into various system designs.
  • Wideband operation: Operates across a broad range of frequencies, providing versatility in different applications.

Benefits

  • Improved signal strength: Enhances transmission range and signal clarity.
  • Reduced signal distortion: Ensures accurate and reliable communication.
  • Lower power consumption: Minimizes operating costs and environmental impact.
  • Easy integration: Simplifies system design and reduces development time.
  • Versatile application: Can be used in a variety of wireless communication systems.

The PA430A boasts specific technical characteristics that contribute to its performance. These include a high gain figure, typically in the range of 20-30 dB, ensuring significant signal amplification. Its linearity is carefully optimized to minimize intermodulation distortion and maintain signal fidelity. The module's efficiency is typically around 30-40%, contributing to lower power consumption and reduced heat generation. Furthermore, its compact size, often measuring just a few square centimeters, facilitates easy integration into various system designs. The PA430A's wideband operation allows it to be used across a broad range of frequencies, typically from several hundred MHz to a few GHz, making it suitable for a wide variety of applications. The PA430A is a reliable component for enhancing signal strength and clarity in diverse wireless communication systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess