EN
  • EN
  • DE

M471B5273EB0-YK0

Part No M471B5273EB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947616-M471B5273EB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5273EB0-YK0 CAD Model

Description

The Samsung M471B5273EB0-YK0 is a 4GB DDR3 1600MHz SO-DIMM memory module, specifically designed for laptops and other small form factor computers. This memory module is engineered to enhance system performance by providing faster data access and improved multitasking capabilities, leading to a smoother and more responsive user experience.

Applications

  • Laptop computers requiring DDR3 SO-DIMM memory.
  • Notebook upgrades to enhance performance and multitasking capabilities.
  • Small form factor PCs.
  • All-in-one computers.

Features

  • 4GB Capacity: Provides adequate memory for everyday computing and moderate multitasking.
  • DDR3 Technology: Offers faster data transfer rates compared to DDR2 memory.
  • 1600MHz Clock Speed: Enables quick data access and improved system responsiveness.
  • SO-DIMM Form Factor: Designed for use in laptops and other small form factor devices.
  • 204-Pin Design: Standard SO-DIMM connector for broad compatibility with various laptops.

Benefits

  • Improved Multitasking: Allows users to run multiple applications simultaneously with reduced lag and improved performance.
  • Enhanced System Responsiveness: Faster application loading times and smoother overall operation.
  • Increased Bandwidth: Facilitates quicker data transfer for demanding applications.
  • Easy Installation: Simple and straightforward installation process in compatible devices.

Additional Details

This 4GB DDR3 SO-DIMM module operates at 1600MHz, providing a noticeable performance boost for compatible systems. It is a non-ECC, unbuffered module. The module's SO-DIMM form factor ensures a seamless fit into laptops and other small form factor computers. Samsung is a highly respected manufacturer of memory products, renowned for quality and reliability. This module is designed to meet JEDEC standards, ensuring compatibility and stable performance. Upgrading to this module can significantly improve overall system performance, particularly when running multiple applications or working with moderately sized files. The increased memory capacity allows for more efficient multitasking and reduces the likelihood of system slowdowns. The YK0 designation likely refers to a specific manufacturing revision or sub-specification. By providing faster data access and improved multitasking capabilities, this memory module contributes to a more efficient and enjoyable computing experience. It's an ideal upgrade for users looking to enhance the performance of their laptops without replacing the entire system. This module is also backwards compatible with systems that support lower DDR3 speeds, although it will operate at the slower speed in those cases.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess