EN
  • EN
  • DE

M471B5273DM0-YK0

Part No M471B5273DM0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947712-M471B5273DM0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5273DM0-YK0 CAD Model

Description

The Samsung M471B5273DM0-YK0 is an 8GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module). It is designed to provide a significant memory upgrade for laptops and other small form factor devices, offering improved performance for multitasking and memory-intensive applications.

Applications

  • Laptops: Designed for use in laptops that require DDR3L SODIMM memory modules.
  • Notebooks: Compatible with various notebook models supporting DDR3L SODIMM.
  • Small Form Factor PCs: Suitable for use in compact desktop computers utilizing SODIMM memory.
  • All-in-One PCs: Can be used to upgrade memory in all-in-one computer systems.

Features

  • 8GB Capacity: Offers a substantial amount of memory for demanding applications and heavy multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) to reduce power consumption and heat generation.
  • SODIMM Form Factor: Compact design optimized for laptops and other small form factor devices.
  • 1600MHz Clock Speed: Provides fast data transfer rates, improving overall system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Enhanced Multitasking: Allows users to run numerous applications simultaneously without significant performance degradation.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, improving productivity.
  • Improved System Responsiveness: Enhances the overall responsiveness of the system, making it feel quicker and more efficient.
  • Reduced Power Consumption: DDR3L technology helps conserve power, extending battery life in portable devices.
  • Increased System Stability: High-quality components ensure reliable performance and system stability.

Additional Details

The Samsung M471B5273DM0-YK0 is constructed using high-grade components and is rigorously tested to ensure compatibility and reliability. Designed to meet the needs of modern computing, it offers a cost-effective way to significantly improve system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The typical timings for this module are CL11, which provides a good balance between performance and stability. The memory chips are often organized in a dual-rank configuration, which can further optimize performance in certain applications. Always verify your system's specifications to ensure compatibility with DDR3L SODIMM modules before making a purchase.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess