EN
  • EN
  • DE

M470T5663QZ3-CF7

Part No M470T5663QZ3-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950200-M470T5663QZ3-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M470T5663QZ3-CF7 CAD Model

Description

The Samsung M470T5663QZ3-CF7 is a 2GB DDR2 SDRAM memory module designed for use in desktop computers. It provides a memory upgrade that enhances system performance, allowing for smoother multitasking and improved application responsiveness. Manufactured by Samsung, a renowned leader in memory technology, this module meets industry standards for compatibility and reliability.

Applications

  • Desktop Computers: Primarily used as a memory upgrade for desktop PCs to improve overall system performance.
  • Workstations: Suitable for use in entry-level workstations that require moderate amounts of DDR2 memory.

Features

  • Capacity: 2GB memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for faster data transfer rates and lower power consumption compared to DDR.
  • Speed: Operates at a specific clock speed, typically 800MHz (PC2-6400) or 667MHz (PC2-5300). Check the module specifications for the exact speed.
  • DIMM Form Factor: Designed in the DIMM (Dual Inline Memory Module) form factor for compatibility with desktop computers.
  • JEDEC Compliant: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Organization: Organized as 256M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Increased System Memory: Provides additional system memory, enabling users to run more applications concurrently without experiencing performance slowdowns.
  • Improved Multitasking: Enhances multitasking capabilities, allowing for smoother switching between applications.
  • Faster Application Loading: Reduces the loading time for applications, resulting in a more efficient and responsive user experience.
  • Enhanced Gaming Performance: Can improve gaming performance by providing more memory for game assets, textures, and smoother gameplay (especially in older games).
  • Cost-Effective Upgrade: Offers a relatively inexpensive method to improve system performance compared to other hardware upgrades.

Additional Details

The M470T5663QZ3-CF7 module is designed for easy installation in compatible desktop computers. It is recommended to consult your system's specifications to verify memory compatibility, maximum supported capacity, and supported speeds before installing. Incorrect installation or incompatibility can lead to system instability and potential damage. Ensure proper grounding during installation to prevent static discharge.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess