The M393T2950GZA-CE6 is a 2GB DDR2 ECC Registered DIMM manufactured by Samsung. This memory module is designed for servers and workstations requiring high reliability and data integrity. It features Error-Correcting Code (ECC) functionality, which detects and corrects single-bit errors, preventing data corruption and system crashes.
Applications
- Servers
- Workstations
- High-performance computing systems
- Data centers
Features
- 2GB capacity
- DDR2 technology
- ECC Registered DIMM
- PC2-5300 (667MHz) speed
- 240-pin DIMM form factor
- 1.8V operating voltage
- Samsung Original memory
Benefits
- Increased system stability and reliability due to ECC functionality
- Improved data integrity, preventing data corruption
- Enhanced performance in memory-intensive applications
- Reduced downtime and maintenance costs
- Samsung quality and reliability
Additional Details
The M393T2950GZA-CE6 module is specifically designed for systems that support DDR2 ECC Registered DIMMs. It operates at a voltage of 1.8V, which is standard for DDR2 memory. The registered design includes a register between the DRAM and the system's memory controller, which reduces the load on the memory bus and allows for higher densities and faster speeds. This module's PC2-5300 rating indicates a maximum bandwidth of 5300 MB/s. The module uses a 240-pin DIMM connector.
Samsung is a well-known and respected manufacturer of memory modules. This particular module is typically used in servers and high-end workstations requiring stable and reliable memory. Its ECC functionality is crucial for applications where data integrity is paramount, such as financial transactions, scientific simulations, and database management. The 'CE6' designation indicates a specific production batch and timings. It is designed for continuous operation in demanding server environments.