EN
  • EN
  • DE

M393B5270GB0-YH9

Part No M393B5270GB0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949508-M393B5270GB0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5270GB0-YH9 CAD Model

Description

The Samsung M393B5270GB0-YH9 is a 4GB DDR3 ECC Registered DIMM (RDIMM) memory module designed for server and workstation applications where data integrity and system stability are critical. It utilizes ECC (Error-Correcting Code) to detect and correct memory errors. The RDIMM design allows for increased memory capacity and improved signal integrity.

Applications

  • Servers
  • Workstations
  • Data centers
  • Virtualization environments
  • Cloud computing infrastructure

Features

  • 4GB Capacity: Provides sufficient memory for various server and workstation workloads.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, ensuring data integrity.
  • Registered DIMM (RDIMM): Includes a register that buffers commands, addresses, and control signals, improving signal integrity and stability.
  • PC3-10600R: Operates at 1333MHz, providing a data transfer rate of up to 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, balancing performance and power consumption.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data loss.
  • Improved System Stability: Registered DIMM design enhances signal integrity, leading to more reliable performance, especially in high-density memory configurations.
  • Increased Performance: High bandwidth and clock speed of DDR3 memory enhance overall system responsiveness.
  • Reliable Operation: Designed for server environments, ensuring dependable performance under demanding workloads.
  • Compatibility: Compatible with a wide range of servers and workstations that support DDR3 ECC Registered memory.

Additional Details

The Samsung M393B5270GB0-YH9 module is a 240-pin DDR3 SDRAM module. It is built with high-quality components and is rigorously tested to ensure reliability and performance. The timing specifications of the module are designed to meet the requirements of server and workstation platforms. It operates at a standard voltage of 1.5V, which helps to reduce power consumption and heat generation. It is essential to verify compatibility with the target system's motherboard and memory controller before purchasing. The "YH9" designation likely refers to a specific manufacturing revision or batch.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess