EN
  • EN
  • DE

M393B5270GB0-CH9

Part No M393B5270GB0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949507-M393B5270GB0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5270GB0-CH9 CAD Model

Description

The Samsung M393B5270GB0-CH9 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module designed for applications requiring high reliability and data integrity. It is commonly used in servers, workstations, and other high-performance computing environments.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization environments
  • Applications requiring high data integrity

Features

  • 4GB Capacity: Provides 4GB of memory for applications and operating systems.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates and efficient performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, preventing data corruption and system instability.
  • Registered DIMM (RDIMM): Includes a register that buffers commands and addresses, improving signal integrity and stability, especially in high-density memory configurations.
  • PC3-10600R: Operates at 1333MHz, providing a peak data transfer rate of 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, balancing performance and power efficiency.

Benefits

  • Improved Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data loss.
  • Enhanced System Stability: Registered DIMM design improves signal integrity, leading to more reliable performance, especially in systems with multiple memory modules.
  • Increased Performance: High bandwidth of DDR3 memory enhances overall system responsiveness.
  • Reliable Operation: Designed for server environments, ensuring dependable performance under demanding workloads.
  • Compatibility: Compatible with a wide range of servers and workstations that support DDR3 ECC Registered memory.

Additional Details

The Samsung M393B5270GB0-CH9 memory module adheres to industry standards for DDR3 memory and is built with high-quality components. It is rigorously tested to ensure reliability and performance. The 240-pin DIMM form factor is a standard for DDR3 memory. The ECC functionality is crucial for maintaining data integrity in critical applications. Before purchasing, it is important to verify compatibility with the target system's motherboard and memory controller. The module operates at a standard voltage of 1.5V, contributing to energy efficiency. The "CH9" likely refers to a specific manufacturing revision or batch.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess