EN
  • EN
  • DE

M393B4G70DM0-YH9

Part No M393B4G70DM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949318-M393B4G70DM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B4G70DM0-YH9 CAD Model

Description

The Samsung M393B4G70DM0-YH9 is a 32GB DDR3-1866MHz Registered ECC server memory module. This module is designed to enhance the performance and stability of server systems, providing a reliable solution for demanding computing environments.

Applications:

  • Server systems
  • Data centers
  • Cloud computing platforms
  • Virtualization environments
  • High-performance computing

Features:

  • 32GB capacity
  • DDR3 technology
  • 1866MHz operating frequency
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM form factor
  • 1.5V operating voltage
  • CAS Latency CL13

Benefits:

  • Improved server performance through faster data access
  • Enhanced system stability due to ECC error correction
  • Increased reliability for critical server applications
  • Greater memory capacity for demanding workloads
  • Reduced downtime from memory-related errors

Additional Details:

The Samsung M393B4G70DM0-YH9 is a 240-pin DDR3 Registered ECC DIMM, specifically designed for server environments where data integrity and uptime are critical. With its 32GB capacity, this module provides ample memory for running multiple applications and virtual machines simultaneously. The Error-Correcting Code (ECC) feature detects and corrects single-bit errors, which can compromise system stability and lead to data corruption. The 1866MHz operating frequency and CL13 latency offer a balanced combination of speed and responsiveness, making it suitable for a wide range of server workloads. Operating at a voltage of 1.5V, this module helps to reduce power consumption and heat generation within the server. Samsung’s rigorous manufacturing processes ensure consistent performance and long-term reliability. The lead-free construction complies with environmental regulations. The module is designed to seamlessly integrate with compatible server motherboards, providing a straightforward upgrade option for increasing system memory capacity. This memory module is ideal for organizations looking to enhance their server infrastructure with a reliable, high-performance memory solution. It is particularly well-suited for applications such as database management, virtualization, and cloud computing, where data integrity and system availability are paramount. By upgrading your server's memory with the M393B4G70DM0-YH9, you can improve overall system responsiveness and reduce the risk of performance bottlenecks. The module is easy to install and its robust design ensures long-term reliability.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess