EN
  • EN
  • DE

M393B2G70QH0-CMA

Part No M393B2G70QH0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947343-M393B2G70QH0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70QH0-CMA CAD Model

Description

The Samsung M393B2G70QH0-CMA is a 16GB DDR3-1866 Registered ECC server memory module. This high-capacity module is designed to enhance the performance and reliability of servers and workstations in demanding environments. It operates at a speed of 1866MHz, providing a significant boost in data transfer rates compared to slower memory modules.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Cloud computing platforms
  • Virtualization environments

Features

  • 16GB capacity
  • DDR3 technology
  • Operating speed of 1866MHz (PC3-14900R)
  • Registered ECC (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage
  • High-density design

Benefits

  • Increased server and workstation performance
  • Improved system stability and reliability due to ECC
  • Enhanced data integrity
  • Higher memory bandwidth for demanding applications
  • Reduced risk of data corruption
  • Optimized for virtualization and cloud computing

Additional Details

The M393B2G70QH0-CMA module's Registered ECC feature detects and corrects memory errors, ensuring data integrity and system stability. The 1.5V operating voltage helps reduce power consumption and heat generation. The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards supporting DDR3 memory. It is particularly suited for memory-intensive applications such as database management, scientific simulations, and content creation.

The Samsung M393B2G70QH0-CMA helps maintain system uptime. It is an ideal solution for organizations that require high-performance and reliable memory for their critical servers and workstations. The module is designed to meet the demanding requirements of enterprise-level applications.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess