The Samsung M393B2G70EB0-CK0 is a 16GB DDR3-1600 ECC Registered DIMM (RDIMM) server memory module. This module is designed for servers and high-performance workstations, providing a substantial increase in system memory capacity and improved overall performance. Registered DIMMs are typically used in servers that require high memory capacity and improved signal integrity.
Applications:
- Servers
- High-performance computing
- Virtualization environments
- Database servers
- Enterprise applications
Features:
- 16GB capacity
- DDR3-1600 (PC3-12800) speed
- ECC Registered (RDIMM) for enhanced data integrity and stability
- 240-pin DIMM
- 1.5V operating voltage
Benefits:
- Increased system memory capacity for improved multitasking and application performance.
- Registered ECC (RDIMM) ensures data integrity and improves signal stability, reducing the risk of data corruption and system crashes, especially in high-density memory configurations.
- DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
- Designed for servers requiring high memory capacity and reliability.
- Low voltage operation reduces power consumption and heat dissipation.
Additional Details:
The M393B2G70EB0-CK0 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The Registered ECC (RDIMM) feature includes a register that buffers the address and control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities. It also detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. This memory module is specifically designed to meet the rigorous demands of enterprise environments where reliability, performance, and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity. RDIMMs are generally used in server environments to support higher memory densities and maintain signal integrity.