EN
  • EN
  • DE

M393A4G43BB4-CWE

Part No M393A4G43BB4-CWE
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC Reg/RDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946067-M393A4G43BB4-CWE
Series *
Ultra Librarian 3D Model Ultra Librarian M393A4G43BB4-CWE CAD Model

Description

The Samsung M393A4G43BB4-CWE is a 32GB DDR4 ECC Registered DIMM (RDIMM) memory module designed for servers and workstations that require high reliability and performance. It utilizes Error Correcting Code (ECC) to detect and correct memory errors, ensuring data integrity. This module is ideal for applications where data accuracy is critical.

Applications

  • Server Systems: Primary memory for servers in data centers, enterprise environments, and cloud computing infrastructures.
  • Workstations: High-performance workstations for video editing, 3D rendering, and scientific simulations.
  • Financial Modeling: Critical memory for financial systems that require precise and reliable data processing.
  • Medical Imaging: Ensuring data integrity in medical imaging equipment.
  • Scientific Research: Supporting complex simulations and data analysis in scientific applications.

Features

  • 32GB Capacity: Offers a 32GB storage capacity, providing ample memory for demanding applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for faster data transfer rates and improved performance compared to DDR3.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and reliability, and is registered for improved signal stability.
  • PC4-3200AA: Supports PC4-3200AA speeds, operating at 3200MHz.
  • 288-Pin DIMM: Standard 288-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.2V Operating Voltage: Operates at a low 1.2V voltage, reducing power consumption and heat generation.

Benefits

  • Improved Data Reliability: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Enhanced Server Performance: Significantly improves server performance, allowing for faster processing and reduced latency.
  • Increased System Stability: Registered DIMM design enhances signal stability, especially in high-density memory configurations.
  • Reduced Power Consumption: Low operating voltage contributes to reduced power consumption and lower operating costs.
  • Optimized for Demanding Applications: Provides the necessary memory capacity and performance for running demanding applications such as database management and virtualization.

Additional Details

The M393A4G43BB4-CWE module is designed to meet the stringent requirements of server environments. It provides a combination of high capacity, high speed, and enhanced reliability. The module is compliant with JEDEC standards. Samsung's rigorous testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess