The Samsung M393A2K43DB2-CVF is a 16GB DDR4 ECC Registered DIMM (RDIMM), primarily used in servers and high-performance workstations to enhance memory capacity and ensure data reliability. This module is designed to meet the rigorous demands of modern data centers and enterprise applications. It adheres to JEDEC standards, ensuring compatibility with a wide range of server systems.
Applications:
- Servers
- Workstations
- Data centers
- Cloud computing
- Virtualization
Features:
- 16GB capacity
- DDR4 technology
- ECC (Error-Correcting Code) for data integrity
- Registered DIMM (RDIMM) for enhanced stability
- Operating speed of 2933 MHz
- 288-pin DIMM form factor
- 1.2V operating voltage
Benefits:
- Increased Memory Capacity: The 16GB capacity allows servers to handle larger workloads and more simultaneous operations, improving overall system performance.
- Enhanced Data Reliability: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring the integrity of critical data.
- Improved System Stability: The RDIMM design enhances signal integrity, allowing for higher memory densities and improved system stability, especially in multi-DIMM configurations.
- Faster Data Processing: The 2933 MHz operating speed enables faster data access and processing, resulting in quicker application response times and improved overall system performance.
- Energy Efficiency: DDR4 technology operates at a lower voltage (1.2V) compared to previous generations, reducing power consumption and heat generation, contributing to lower operating costs.
Additional Details:
The Samsung M393A2K43DB2-CVF is optimized for server environments requiring both high capacity and reliable performance. It is suitable for applications such as database management, virtualization, and cloud computing, where data integrity and system uptime are critical. The module supports advanced memory management features, including on-die termination (ODT) and dynamic calibration, which further enhance signal integrity and system stability. Its compliance with JEDEC standards ensures seamless integration with a wide range of server platforms, simplifying deployment and maintenance. This memory module helps to create a more reliable and efficient server infrastructure, minimizing the risk of data loss and improving application performance.