EN
  • EN
  • DE

M393A2K40DB3-CWE

Part No M393A2K40DB3-CWE
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946104-M393A2K40DB3-CWE
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K40DB3-CWE CAD Model

Description

The Samsung M393A2K40DB3-CWE is a 16GB DDR4 ECC Registered DIMM (RDIMM) memory module. This memory module is designed for use in servers and high-performance workstations where data integrity and system stability are critical. The ECC (Error Correcting Code) functionality helps prevent data corruption, while the registered design enhances signal integrity, particularly in multi-DIMM configurations.

Applications

  • Server Systems: Designed for use as main memory in servers, providing stable and reliable performance for critical applications.
  • High-Performance Workstations: Suitable for workstations used for tasks such as video editing, 3D rendering, and scientific simulations.
  • Cloud Computing: Used in cloud computing environments to provide reliable memory for virtual machines and other cloud services.
  • Data Centers: Provides the necessary memory for data-intensive applications in data centers.
  • Financial Modeling: Ensures data integrity in financial systems, minimizing the risk of errors in calculations.

Features

  • 16GB Capacity: Provides a 16GB storage capacity, suitable for handling a variety of workloads.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology, providing higher data transfer rates and improved performance compared to DDR3.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) to detect and correct memory errors, enhancing data integrity and system reliability. The registered design improves signal stability, especially in systems with multiple DIMMs.
  • PC4-3200AA: Supports PC4-3200AA speeds, operating at 3200MHz.
  • 288-Pin DIMM: Standard 288-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.2V Operating Voltage: Operates at a low 1.2V voltage, reducing power consumption and heat generation.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes, especially important in critical applications.
  • Improved Server and Workstation Performance: Boosts overall system performance, allowing for faster processing and reduced latency.
  • Increased System Stability: The registered DIMM design enhances signal stability, especially in systems with multiple memory modules.
  • Reduced Power Consumption: Low operating voltage helps to reduce power consumption and lower operating costs.
  • Optimized for Reliability: Designed for reliable operation in demanding server and workstation environments.

Additional Details

The M393A2K40DB3-CWE module is designed to meet the rigorous requirements of server and high-performance workstation environments. It offers a combination of high capacity, high speed, and enhanced reliability. This module is compliant with JEDEC standards. Samsung's stringent testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess