EN
  • EN
  • DE

M393A2K40BB0-CPB

Part No M393A2K40BB0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947154-M393A2K40BB0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K40BB0-CPB CAD Model

Description

The Samsung M393A2K40BB0-CPB is a 16GB DDR4 ECC Registered DIMM (RDIMM) server memory module. This module is designed to enhance the performance and stability of server systems by providing high-capacity, error-correcting memory.

Applications:

  • Servers: Ideal for use in a variety of server applications including web servers, database servers, and application servers.
  • Workstations: Suitable for high-performance workstations that require large amounts of memory for demanding tasks.
  • Cloud Computing: Can be deployed in cloud computing environments to support virtual machines and containerized applications.
  • Data Centers: Well-suited for use in data centers to provide the memory capacity needed for virtualization, data analytics, and other intensive workloads.

Features:

  • Capacity: 16GB module size provides substantial memory capacity for demanding applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for faster data transfer rates compared to previous generations.
  • ECC (Error-Correcting Code): Incorporates ECC functionality, which detects and corrects memory errors, enhancing data integrity and system stability.
  • RDIMM (Registered DIMM): RDIMM design includes a register that buffers command and address signals, reducing the load on the memory controller and improving system reliability.
  • Operating Speed: Operates at a specific frequency (typically 2133MHz or 2400MHz), ensuring fast and efficient data processing.
  • Low Voltage: Designed for low voltage operation, reducing power consumption and heat generation.

Benefits:

  • Improved Performance: Provides a significant boost in system performance by offering high memory capacity and fast data transfer rates.
  • Enhanced Reliability: ECC functionality ensures data integrity, reducing the risk of system crashes and data corruption.
  • Increased Stability: RDIMM design reduces the load on the memory controller, enhancing system stability and reliability, especially in demanding server environments.
  • Energy Efficiency: Low voltage operation reduces power consumption, leading to lower operating costs and a reduced environmental footprint.
  • Scalability: Allows for easy scalability of memory capacity to meet growing application demands.

Additional Details:

The M393A2K40BB0-CPB module is compatible with systems that support DDR4 RDIMM memory. It conforms to industry standards for DDR4 memory, ensuring compatibility and reliability. The module is designed to meet the rigorous demands of server and workstation environments, providing a stable and high-performance memory solution.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess