EN
  • EN
  • DE

M393A1G40DB0-CPB

Part No M393A1G40DB0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947180-M393A1G40DB0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M393A1G40DB0-CPB CAD Model

Description

The Samsung M393A1G40DB0-CPB is an 8GB DDR4 ECC Registered DIMM (RDIMM) server memory module designed to provide high-performance and reliable memory for server and workstation environments. This module offers error correction and registered design to improve data integrity and system stability.

Applications:

  • Servers: Well-suited for use in various server applications, including web servers, database servers, application servers, and virtualization platforms.
  • Workstations: Ideal for high-performance workstations used in content creation, scientific research, and engineering.
  • Cloud Computing: Designed for use in cloud environments to support virtual machines and containerized applications.
  • Data Centers: Suitable for deployment in data centers needing robust and scalable memory solutions.

Features:

  • Capacity: 8GB module size provides a substantial amount of memory for a range of applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for improved bandwidth and faster data transfer rates.
  • ECC (Error-Correcting Code): Incorporates ECC functionality to detect and correct single-bit memory errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): Features a register to buffer command and address signals, reducing the electrical load on the memory controller and enhancing system reliability.
  • Operating Speed: Operates at a specified frequency (typically 2133MHz or 2400MHz), optimizing data processing speed.
  • Low Voltage: Designed for low voltage operation, reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Provides a noticeable improvement in system performance, particularly in memory-intensive applications.
  • Enhanced Data Integrity: ECC functionality minimizes the risk of data corruption and system crashes, improving system uptime.
  • Increased Reliability: RDIMM design enhances system stability, especially in demanding server environments.
  • Reduced Power Consumption: Low voltage operation helps to reduce energy consumption, lowering operating costs and promoting environmental sustainability.
  • Scalable Memory Solution: Allows for easy upgrades and expansion of memory capacity to meet growing business needs.

Additional Details:

The M393A1G40DB0-CPB module is compatible with systems that support DDR4 RDIMM memory. It is designed to comply with industry standards, ensuring compatibility and reliability. This memory module is built to meet the stringent requirements of server and workstation environments, providing a dependable and efficient memory solution.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess