EN
  • EN
  • DE

M392B5273DH0-YK0

Part No M392B5273DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948374-M392B5273DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5273DH0-YK0 CAD Model

Description

The Samsung M392B5273DH0-YK0 is a 4GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and cost-effective solution for increasing system memory capacity and improving overall performance.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Memory intensive applications such as virtualization

Features:

  • 4GB capacity
  • DDR3-1600 (PC3-12800) speed
  • ECC (Error Correcting Code) for data integrity
  • Unbuffered DIMM (UDIMM) form factor
  • 240-pin DIMM
  • 1.5V operating voltage

Benefits:

  • Increased system memory capacity for improved multitasking and application performance.
  • ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
  • UDIMM form factor makes it compatible with a wide range of servers and workstations.
  • Low voltage operation reduces power consumption and heat dissipation.

Additional Details:

The M392B5273DH0-YK0 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The ECC feature is crucial for server environments where data integrity is paramount. It detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. Its 240-pin UDIMM design ensures compatibility with a variety of server and workstation motherboards that support DDR3 memory. This memory module is specifically designed to meet the demands of enterprise environments where reliability, performance and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess