EN
  • EN
  • DE

M391B1G73AH0-CH9

Part No M391B1G73AH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949073-M391B1G73AH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M391B1G73AH0-CH9 CAD Model

Description

The Samsung M391B1G73AH0-CH9 is an 8GB DDR3 ECC Unbuffered DIMM (ECC UDIMM). This memory module is designed for workstations and servers that require high capacity and reliable performance, with error-correcting capabilities.

Applications

  • Workstations
  • Servers
  • Small to Medium-Sized Businesses (SMBs)
  • Data Centers
  • High-Performance Computing

Features

  • 8GB Capacity
  • DDR3 Technology
  • ECC Unbuffered DIMM (ECC UDIMM)
  • PC3-10600E (1333 MHz) Speed
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits

  • Increased Reliability: ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, reducing the risk of data corruption.
  • High Capacity: 8GB of memory provides ample space for running demanding applications and handling large datasets.
  • Improved Performance: DDR3 technology offers faster data transfer rates compared to DDR2, resulting in improved overall system performance.
  • System Stability: ECC UDIMMs help to maintain system stability by automatically correcting memory errors.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Unbuffered DIMMs.

Additional Details

The Samsung M391B1G73AH0-CH9 is a 240-pin DDR3 SDRAM module operating at a voltage of 1.5V. The ECC unbuffered design makes it suitable for systems where error detection and correction are crucial but registered memory is not required. The module's capacity of 8GB allows for handling larger workloads and multitasking more efficiently. The ECC functionality provides a layer of protection against data corruption, making it ideal for applications where data integrity is paramount.

This memory module is particularly well-suited for environments where data integrity is crucial, such as financial institutions, scientific research facilities, and healthcare providers. Its ECC functionality helps to prevent data loss and system downtime, ensuring that critical applications can continue to run smoothly. The module's compatibility with existing DDR3 ECC Unbuffered DIMM systems makes it a cost-effective upgrade option for improving performance and reliability.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess